Manufacturer: ON Semiconductor
Win Source Part Number: 1082437-NCS2004SQ3T2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 45pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 2.5 V to 16 V, ±1.25 V to 8 V
Operating Supply Current: 400μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3.5MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Op Amp, 3.5MHz BW, 2.6V/µs SR, Rail-to-Rail, 1-Ch, SC-88A Product overview: NCS2004SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 2.6V, 88A. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, 2.6V, 88A, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2004SQ3T2G can be used for catalog matching and distributor lookup.
Operational Amplifier, High Slew Rate, Rail to Rail Output
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
IC OPAMP GP 1 CIRCUIT SC88A
IC OPAMP GP 1 CIRCUIT SC88A
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Operational Amplifiers - Op Amps SingleCh RailtoRail 3.5MHz BW Op Amp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1082437-NCS2004SQ3T2G | 687-NCS2004SQ3T2G | NCS2004SQ3T2G | NCS2004SQ3T2GOSTR-ND | NCS2004SQ3T2G | NCS2004SQ3T2G | NCS2004SQ3T2G | NCS2004SQ3T2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2004SQ3T2G | 3.5MHz 2.6V 88A Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 2.5 to 16 volts | 8 volts | 2.5 volts | |||||
| Source Current (IS) | 0.4000 milliamps | 0.4000 milliamps | 0.4000 milliamps | 0.4000 milliamps | ||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | ||||||
| IBIAS | 4.50E-5 µA | 4.50E-5 µA | ||||||
| GBW | 3.5 MHz | 3.5 MHz |