Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Manufacturer: onsemi
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 105°C
Mounting Type: Surface Mount
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-UDFN (1.6x1.6)
Operational Amplifier, High Slew Rate, Rail to Rail Output, UDFN6 1.6x1.6, 0.5P, 3000-REEL Product overview: NCS2004MUTAG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2004MUTAG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UDFN (1.6x1.6)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UDFN (1.6x1.6)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UDFN (1.6x1.6)
IC OPAMP GP 1 CIRCUIT 6UDFN
IC OPAMP GP 1 CIRCUIT 6UDFN
OPAMP, 3.5MHZ, -40 TO 125DEG; No. of Amplifiers:1 Amplifier; Bandwidth:3.5MHz; Slew Rate:2.6V/µs; Supply Voltage Range:2.5V to 16V; Amplifier Case Style:UDFN; No. of Pins:6Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps R2R SINGLE 3MHZ OP AMP
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UDFN (1.6x1.6)
IC OPAMP GP 1 CIRCUIT 6UDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-NCS2004MUTAG | NCS2004MUTAGOSCT-ND | NCS2004MUTAG | NCS2004MUTAG | 72W2221 | NCS2004MUTAG | NCS2004MUTAG | NCS2004MUTAG | |
| Product Name | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 3.5Mhz, -40 To 125Deg; No. Of Amplifiers Onsemi | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | 6-UFDFN Exposed Pad | Tape and Reel | 6-UFDFN Exposed Pad | Surface Mount | 6-UFDFN Exposed Pad | Surface Mount | |||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 16 volts | 2.5 volts | 2.5 volts | ||||||
| Bandwidth | 3.5 MHz | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |