Operational Amplifier, High Slew Rate, Rail to Rail Output
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UDFN (1.6x1.6)
OP-AMP, 3.5MHZ, 2.3V/US, 0.005V, UDFN-6; No. of Amplifiers:1 Amplifier; Bandwidth:3.5MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.5V to 16V; Amplifier Case Style:UDFN; No. of Pins:6Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 6UDFN
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UDFN (1.6x1.6)
IC OPAMP GP 1 CIRCUIT 6UDFN
Operational Amplifiers - Op Amps R2R Single Op Amp 16
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCS2004AMUTAG | NCS2004AMUTAGOSTR-ND | 68Y0478 | NCS2004AMUTAG | NCS2004AMUTAG | NCS2004AMUTAG | NCS2004AMUTAG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op-Amp, 3.5Mhz, 2.3V/us, 0.005V, Udfn-6; No. Of Amplifiers Onsemi | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | |||||
| Package Type | UDFN-6 | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | Surface Mount | |||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.4000 milliamps | 0.4000 milliamps | 0.4000 milliamps |