Operational Amplifier, High Slew Rate, Low Voltage, Rail-to-Rail Output
Manufacturer: ON Semiconductor
Win Source Part Number: 1082436-NCS2003XV53T
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 14 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-563
Supply Voltage - Operating: 1.7 V to 5.5 V
Operating Supply Current: 300μA
Channel Output Current: 96mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-553
Operational Amplifier, High Slew Rate, Low Voltage, Rail-to-Rail Output, SOT-553, 5 LEAD, 4000-REEL Product overview: NCS2003XV53T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2003XV53T2G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-553
IC OPAMP GP 1 CIRCUIT SOT553
IC OPAMP GP 1 CIRCUIT SOT553
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCS2003XV53T2G | 1082436-NCS2003XV53T2G | NCS2003XV53T2GOSTR-ND | 687-NCS2003XV53T2G | NCS2003XV53T2G | NCS2003XV53T2G | NCS2003XV53T2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2003XV53T2G | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SOT; SOT-553, 5 LEAD | SOT; SOT-563 | SOT; SOT-553 | Tape and Reel | SOT; SOT-553 | Surface Mount | |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Removed | |||
| Supply Voltage (VS) | 1.7 to 5.5 volts | 1.7 volts | |||||
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps |