onsemi Instrumentation, Op Amps, Buffer Amps NCS2003SN2T1G

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - NCS2003SN2T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS2003SN2T1GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS2003SN2T1GOSDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS2003SN2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS2003SN2T1GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS2003SN2T1GOSTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS2003SN2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS2003SN2T1GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS2003SN2T1GOSCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Singapore, Singapore
7MHz 14V SOT-23 Operational Amplifier IC
687-NCS2003SN2T1G
7MHz 14V SOT-23 Operational Amplifier IC 687-NCS2003SN2T1G
7MHz Op Amp, 14V/µs Slew Rate, Rail-to-Rail, SOT-23-5 Product overview: NCS2003SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 14V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 14V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2003SN2T1G can be used for catalog matching and distributor lookup.

7MHz Op Amp, 14V/µs Slew Rate, Rail-to-Rail, SOT-23-5 Product overview: NCS2003SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 14V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 14V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2003SN2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2003SN2T1G - 097908-NCS2003SN2T1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2003SN2T1G
097908-NCS2003SN2T1G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2003SN2T1G 097908-NCS2003SN2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 097908-NCS2003SN2T1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 14 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 300μA Channel Output Current: 96mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 097908-NCS2003SN2T1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 14 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.7 V to 5.5 V
Operating Supply Current: 300μA
Channel Output Current: 96mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - NCS2003SN2T1G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, High Slew Rate, Low Voltage, Rail-to-Rail Output

Operational Amplifier, High Slew Rate, Low Voltage, Rail-to-Rail Output

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCS2003SN2T1G
Operational Amplifiers - Op Amps NCS2003SN2T1G
Operational Amplifiers - Op Amps LOW VOLTAGE RR

Operational Amplifiers - Op Amps LOW VOLTAGE RR

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2003SN2T1G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS2003SN2T1G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS2003SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS2003SN2T1G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS2003SN2T1G
Instrumentation, OP Amps, Buffer Amps NCS2003SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS2003SN2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS2003SN2T1G
Integrated Circuits (ICs) - Linear - Amplifiers NCS2003SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCS2003SN2T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS2003SN2T1G
Instrumentation, OP Amps, Buffer Amps NCS2003SN2T1G
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Op Amp, 7Mhz, 7V/us, Sot-23-5; No. Of Amplifiers Onsemi - 28X4855 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 7Mhz, 7V/us, Sot-23-5; No. Of Amplifiers Onsemi
28X4855
Op Amp, 7Mhz, 7V/us, Sot-23-5; No. Of Amplifiers Onsemi 28X4855
OP AMP, 7MHZ, 7V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:7MHz; Slew Rate:7V/µs; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 7MHZ, 7V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:7MHz; Slew Rate:7V/µs; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, 7Mhz, 7V/us, Sot-23-5, Full Reel; No. Of Amplifiers Onsemi - 97W6218 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 7Mhz, 7V/us, Sot-23-5, Full Reel; No. Of Amplifiers Onsemi
97W6218
Op Amp, 7Mhz, 7V/us, Sot-23-5, Full Reel; No. Of Amplifiers Onsemi 97W6218
OP AMP, 7MHZ, 7V/US, SOT-23-5, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:7MHz; Slew Rate:7V/µs; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP AMP, 7MHZ, 7V/US, SOT-23-5, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:7MHz; Slew Rate:7V/µs; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number NCS2003SN2T1GOSDKR-ND 687-NCS2003SN2T1G 097908-NCS2003SN2T1G NCS2003SN2T1G NCS2003SN2T1G NCS2003SN2T1G NCS2003SN2T1G NCS2003SN2T1G NCS2003SN2T1G 28X4855
Product Name Instrumentation, Op Amps, Buffer Amps 7MHz 14V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2003SN2T1G Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op Amp, 7Mhz, 7V/us, Sot-23-5; No. Of Amplifiers Onsemi
Features Rail-Rail-Out
Source Current (IS) 0.3000 milliamps 0.3000 milliamps 0.3000 milliamps 0.3000 milliamps
Slew Rate 14 V/µs 14 V/µs 14 V/µs 14 V/µs 1.40E-5 V/µs 14 V/µs 7 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SOT; SOT-23-5 Thin, TSOT-23-5 Tape and Reel SOT; SOT23; SOT-23-5 SOP; TSOP-5 Surface Mount Surface Mount SOT; SOT23; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data