onsemi 7 MHz Operational Amplifier IC NCS2003ASN2T1G

Description
Operational Amplifier, High Slew Rate, Low Voltage, Rail-to-Rail Output 7 MHz, High Slew Rate, Rail-to-Rail Output, Single Op-Amp with 3mV VOS, 3000-REEL Product overview: NCS2003ASN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2003ASN2T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Operational Amplifier, High Slew Rate, Low Voltage, Rail-to-Rail Output 7 MHz, High Slew Rate, Rail-to-Rail Output, Single Op-Amp with 3mV VOS, 3000-REEL Product overview: NCS2003ASN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2003ASN2T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7 MHz Operational Amplifier IC
687-NCS2003ASN2T1G
7 MHz Operational Amplifier IC 687-NCS2003ASN2T1G
Operational Amplifier, High Slew Rate, Low Voltage, Rail-to-Rail Output 7 MHz, High Slew Rate, Rail-to-Rail Output, Single Op-Amp with 3mV VOS, 3000-REEL Product overview: NCS2003ASN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2003ASN2T1G can be used for catalog matching and distributor lookup.

Operational Amplifier, High Slew Rate, Low Voltage, Rail-to-Rail Output 7 MHz, High Slew Rate, Rail-to-Rail Output, Single Op-Amp with 3mV VOS, 3000-REEL Product overview: NCS2003ASN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2003ASN2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCS2003ASN2T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCS2003ASN2T1GCT-ND
Instrumentation, Op Amps, Buffer Amps 488-NCS2003ASN2T1GCT-ND
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCS2003ASN2T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCS2003ASN2T1GTR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCS2003ASN2T1GTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCS2003ASN2T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCS2003ASN2T1GDKR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCS2003ASN2T1GDKR-ND
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2003ASN2T1G - 928957-NCS2003ASN2T1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2003ASN2T1G
928957-NCS2003ASN2T1G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2003ASN2T1G 928957-NCS2003ASN2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 928957-NCS2003ASN2T1 G Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: NCS2003 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928957-NCS2003ASN2T1G
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCS2003
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS2003ASN2T1G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS2003ASN2T1G
Instrumentation, OP Amps, Buffer Amps NCS2003ASN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Opamp, 7Mhz, -40 To 85Deg; No. Of Amplifiers Onsemi - 81Y3859 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 7Mhz, -40 To 85Deg; No. Of Amplifiers Onsemi
81Y3859
Opamp, 7Mhz, -40 To 85Deg; No. Of Amplifiers Onsemi 81Y3859
OPAMP, 7MHZ, -40 TO 85DEG; No. of Amplifiers:1 Amplifier; Bandwidth:7MHz; Slew Rate:12.5V/µs; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OPAMP, 7MHZ, -40 TO 85DEG; No. of Amplifiers:1 Amplifier; Bandwidth:7MHz; Slew Rate:12.5V/µs; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS2003ASN2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS2003ASN2T1G
Integrated Circuits (ICs) - Linear - Amplifiers NCS2003ASN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2003ASN2T1G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS2003ASN2T1G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS2003ASN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS2003ASN2T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS2003ASN2T1G
Instrumentation, OP Amps, Buffer Amps NCS2003ASN2T1G
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCS2003ASN2T1G
Operational Amplifiers - Op Amps NCS2003ASN2T1G
Operational Amplifiers - Op Amps LOW VOLTAGE RAIL TO RAI

Operational Amplifiers - Op Amps LOW VOLTAGE RAIL TO RAI

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-NCS2003ASN2T1G 488-NCS2003ASN2T1GCT-ND 928957-NCS2003ASN2T1G NCS2003ASN2T1G 81Y3859 NCS2003ASN2T1G NCS2003ASN2T1G NCS2003ASN2T1G NCS2003ASN2T1G
Product Name 7 MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2003ASN2T1G Instrumentation, OP Amps, Buffer Amps Opamp, 7Mhz, -40 To 85Deg; No. Of Amplifiers Onsemi Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Rail-Rail-Out
Source Current (IS) 0.3000 milliamps 0.3000 milliamps 0.3000 milliamps
Slew Rate 12.5 V/µs 12.5 V/µs 1.25E-5 V/µs 12.5 V/µs
Package Type SOT; SOT-23-5 Thin, TSOT-23-5 SOP; 5-TSOP Surface Mount Surface Mount SOT; SOT23; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data