onsemi Quad 7 MHz Operational Amplifier IC NCS20034DR2G

Description
Quad Op-Amp, 7 MHz, High Slew Rate, Rail-to-Rail Output, 2500-REEL Product overview: NCS20034DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 7 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 7 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20034DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op-Amp, 7 MHz, High Slew Rate, Rail-to-Rail Output, 2500-REEL Product overview: NCS20034DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 7 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 7 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20034DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 7 MHz Operational Amplifier IC
687-NCS20034DR2G
Quad 7 MHz Operational Amplifier IC 687-NCS20034DR2G
Quad Op-Amp, 7 MHz, High Slew Rate, Rail-to-Rail Output, 2500-REEL Product overview: NCS20034DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 7 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 7 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20034DR2G can be used for catalog matching and distributor lookup.

Quad Op-Amp, 7 MHz, High Slew Rate, Rail-to-Rail Output, 2500-REEL Product overview: NCS20034DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 7 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 7 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20034DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCS20034DR2G - Rochester Electronics
Newburyport, MA, United States
Quad Op-Amp, 7 MHz, High Slew Rate, Rail-to-Rail Output

Quad Op-Amp, 7 MHz, High Slew Rate, Rail-to-Rail Output

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20034DR2G - 1230510-NCS20034DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20034DR2G
1230510-NCS20034DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20034DR2G 1230510-NCS20034DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230510-NCS20034DR2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230510-NCS20034DR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Instrumentation, Op Amps, Buffer Amps - NCS20034DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS20034DR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS20034DR2GOSCT-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS20034DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS20034DR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS20034DR2GOSDKR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS20034DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS20034DR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS20034DR2GOSTR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Op-Amp, 7Mhz, 8V/us, Nsoic-14; No. Of Amplifiers Onsemi - 73AC8181 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 7Mhz, 8V/us, Nsoic-14; No. Of Amplifiers Onsemi
73AC8181
Op-Amp, 7Mhz, 8V/us, Nsoic-14; No. Of Amplifiers Onsemi 73AC8181
OP-AMP, 7MHZ, 8V/US, NSOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:7MHz; Slew Rate:8V/µs; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 7MHZ, 8V/US, NSOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:7MHz; Slew Rate:8V/µs; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS20034DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS20034DR2G
Instrumentation, OP Amps, Buffer Amps NCS20034DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCS20034DR2G
Operational Amplifiers - Op Amps NCS20034DR2G
Operational Amplifiers - Op Amps LOW VOLTAGE R2R OP-AMP

Operational Amplifiers - Op Amps LOW VOLTAGE R2R OP-AMP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS20034DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS20034DR2G
Instrumentation, OP Amps, Buffer Amps NCS20034DR2G
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS20034DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS20034DR2G
Integrated Circuits (ICs) - Linear - Amplifiers NCS20034DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20034DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS20034DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS20034DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-NCS20034DR2G NCS20034DR2G 1230510-NCS20034DR2G NCS20034DR2GOSCT-ND 73AC8181 NCS20034DR2G NCS20034DR2G NCS20034DR2G NCS20034DR2G NCS20034DR2G
Product Name Quad 7 MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20034DR2G Instrumentation, Op Amps, Buffer Amps Op-Amp, 7Mhz, 8V/us, Nsoic-14; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 C (-40 F)
Standards RoHS RoHS
Package Type SOIC; SOIC-14 SOIC; "14-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width) 14-SOIC (0.154, 3.90mm Width)
Life Cycle Stage Active Active Active
Features Rail-Rail-Out
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1658413 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Uflga
Operating Range Speaker
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HPA00088I-14DR - 1012824-HPA00088I-14DR - Win Source Electronics
Specs
Standards RoHS
GBW 2080 MHz
Bandwidth 2080 MHz
View Details
2 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0721901VHA - Lingto Electronic Limited
Specs
Source Current (IS) 18 milliamps
Bandwidth 220 MHz
View Details