Operational Amplifier, High Slew Rate, Low Voltage, Rail-to-Rail Output, 4000-REEL Product overview: NCS20032DMR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20032DMR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357529-NCS20032DMR2
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: NCS20032
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 275µA (x2 Channels)
Current - Output / Channel: 96 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 8V/µs
Gain Bandwidth Product: 7 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 500 µV
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
AMPLIFIER, DUAL, 7MHZ, 8V/US, MICRO-8; No. of Amplifiers:2 Amplifier; Bandwidth:7MHz; Slew Rate:8V/µs; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:Micro8; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps HIGH SLEW RATE LV R2R
IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-NCS20032DMR2G | 1357529-NCS20032DMR2G | NCS20032DMR2GOSTR-ND | 90Y7444 | NCS20032DMR2G | NCS20032DMR2G | NCS20032DMR2G | NCS20032DMR2G | NCS20032DMR2G |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Amplifier, Dual, 7Mhz, 8V/us, Micro-8; No. Of Amplifiers Onsemi | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Source Current (IS) | 0.2750 milliamps | 0.2750 milliamps | 0.2750 milliamps | 0.2750 milliamps | |||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 7 MHz | 7 MHz | 7 MHz |