onsemi 900kHz 3.5V Operational Amplifier IC NCS2002SN1T1G

Description
1-Ch Op Amp, 900kHz GBW, 3.5V, Rail-to-Rail, TSOP-6 Product overview: NCS2002SN1T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900kHz, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900kHz, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2002SN1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Op Amp, 900kHz GBW, 3.5V, Rail-to-Rail, TSOP-6 Product overview: NCS2002SN1T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900kHz, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900kHz, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2002SN1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900kHz 3.5V Operational Amplifier IC
687-NCS2002SN1T1G
900kHz 3.5V Operational Amplifier IC 687-NCS2002SN1T1G
1-Ch Op Amp, 900kHz GBW, 3.5V, Rail-to-Rail, TSOP-6 Product overview: NCS2002SN1T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900kHz, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900kHz, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2002SN1T1G can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 900kHz GBW, 3.5V, Rail-to-Rail, TSOP-6 Product overview: NCS2002SN1T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900kHz, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900kHz, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2002SN1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2002SN1T1G - 025099-NCS2002SN1T1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2002SN1T1G
025099-NCS2002SN1T1G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2002SN1T1G 025099-NCS2002SN1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025099-NCS2002SN1T1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.3 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-TSOP Supply Voltage - Operating: 0.9 V to 7 V, ±0.45 V to 3.5 V Operating Supply Current: 820μA Channel Output Current: 128mA Gain Bandwidth Product (GBP): 900kHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025099-NCS2002SN1T1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 6-TSOP
Supply Voltage - Operating: 0.9 V to 7 V, ±0.45 V to 3.5 V
Operating Supply Current: 820μA
Channel Output Current: 128mA
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - NCS2002SN1T1G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier with sub-one volt operation, shutdown pin, Rail to Rail I/O

Operational Amplifier with sub-one volt operation, shutdown pin, Rail to Rail I/O

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS2002SN1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS2002SN1T1GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS2002SN1T1GOSTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS2002SN1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS2002SN1T1GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS2002SN1T1GOSCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS2002SN1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS2002SN1T1G
Integrated Circuits (ICs) - Linear - Amplifiers NCS2002SN1T1G
IC OPAMP GP 1 CIRCUIT 6TSOP

IC OPAMP GP 1 CIRCUIT 6TSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCS2002SN1T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS2002SN1T1G
Instrumentation, OP Amps, Buffer Amps NCS2002SN1T1G
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCS2002SN1T1G
Operational Amplifiers - Op Amps NCS2002SN1T1G
Operational Amplifiers - Op Amps 0.9V Single Rail to Rail -40 to 105 Cel

Operational Amplifiers - Op Amps 0.9V Single Rail to Rail -40 to 105 Cel

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2002SN1T1G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS2002SN1T1G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS2002SN1T1G
IC OPAMP GP 1 CIRCUIT 6TSOP

IC OPAMP GP 1 CIRCUIT 6TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-NCS2002SN1T1G 025099-NCS2002SN1T1G NCS2002SN1T1G NCS2002SN1T1GOSTR-ND NCS2002SN1T1G NCS2002SN1T1G NCS2002SN1T1G NCS2002SN1T1G
Product Name 900kHz 3.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2002SN1T1G Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3.5 volts 0.9000 to 7 volts 7 volts
Slew Rate 1.2 V/µs 1.3 V/µs 1.3 V/µs 1.30E-6 V/µs 1.3 V/µs
Bandwidth 0.9000 MHz 0.9000 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TO-252
Number of Pins 5
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9313101M2A - Lingto Electronic Limited
Specs
Source Current (IS) 16.5 milliamps
Bandwidth 140 MHz
View Details