Operational Amplifier with sub-one volt operation, shutdown pin, Rail to Rail I/O
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP
Operational Amplifier with sub-one volt operation, shutdown pin, Rail to Rail I/O, TSOP-6, 3000-REEL Product overview: NCS2002SN1T1 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2002SN1T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928956-NCS2002SN1T1
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCS2002
Categories: Integrated Circuits (ICs)
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: NCS2002SN1T1OSTR, NCS2002SN1T1OSCT
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP
IC OPAMP GP 1 CIRCUIT 6TSOP
IC OPAMP GP 1 CIRCUIT 6TSOP
IC OP AMP GP 900KHZ RR 6TSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCS2002SN1T1 | NCS2002SN1T1OSTR-ND | 687-NCS2002SN1T1 | 928956-NCS2002SN1T1 | NCS2002SN1T1 | NCS2002SN1T1 | NCS2002SN1T1 | 598-NCS2002SN1T1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2002SN1T1 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OP AMP GP 900KHZ RR 6TSOP | |
| Standards | RoHS | RoHS | ||||||
| Package Type | SOP; TSOP-6 | SOT; SOT-23-6 Thin, TSOT-23-6 | Tape and Reel | SOP; 6-TSOP | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | Surface Mount | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | Obsolete | ||||
| Features | Rail-Rail-Out | Rail-Rail-Out; Rail-Rail-In | ||||||
| Source Current (IS) | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps |