Manufacturer: ON Semiconductor
Win Source Part Number: 060091-NCS2001SQ2T2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 0.9 V to 7 V, ±0.45 V to 3.5 V
Operating Supply Current: 820μA
Channel Output Current: 96mA
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): MAX4131EBT+T; NCV2001SQ2T2G; NCS2001SQ1T2G;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
1.4MHz Op Amp, Rail-to-Rail, 1.6V/µs, 7V Max, SC-88A Product overview: NCS2001SQ2T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 1.6V, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 1.6V, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2001SQ2T2G can be used for catalog matching and distributor lookup.
Operational Amplifier with sub-one volt operation, Rail to Rail I/O Pinout Style: 2
IC OPAMP GP 1 CIRCUIT SC88A
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Operational Amplifiers - Op Amps 0.9V Single Rail to Rail -40 to 105 Cel
IC OPAMP GP 1 CIRCUIT SC88A
IC OPAMP GP 1 CIRCUIT SC88A
IC, OP AMP, SINGL R/R, SMD, SC70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 060091-NCS2001SQ2T2G | NCS2001SQ2T2GOSTR-ND | 687-NCS2001SQ2T2G | NCS2001SQ2T2G | NCS2001SQ2T2G | NCS2001SQ2T2G | NCS2001SQ2T2G | NCS2001SQ2T2G | NCS2001SQ2T2G | 51AK9219 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2001SQ2T2G | Instrumentation, Op Amps, Buffer Amps | 1.4MHz 1.6V 7V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Singl R/r, Smd, Sc70-5 Onsemi | |
| Supply Voltage (VS) | 0.9000 to 7 volts | 0.9000 to 7 volts | 7 volts | 0.9000 volts | ||||||
| Source Current (IS) | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | ||||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | |||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz |