Manufacturer: ON Semiconductor
Win Source Part Number: 136377-NCS2001SQ1T2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 0.9 V to 7 V, ±0.45 V to 3.5 V
Operating Supply Current: 820μA
Channel Output Current: 96mA
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): MAX4131EBT+T; NCV2001SQ2T2G; NCS2001SQ2T2G;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
1.4MHz Op Amp, Rail-to-Rail, 1-Ch, SC-88A, 3.5V Product overview: NCS2001SQ1T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 88A, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 88A, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2001SQ1T2G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
IC OPAMP GP 1 CIRCUIT SC88A
IC OP AMP GP 1.4MHZ RR SC70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Operational Amplifiers - Op Amps 0.9V Single Rail to Rail -40 to 105 Cel
IC OPAMP GP 1 CIRCUIT SC88A
IC OPAMP GP 1 CIRCUIT SC88A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 136377-NCS2001SQ1T2G | 687-NCS2001SQ1T2G | 488-NCS2001SQ1T2GTR-ND | NCS2001SQ1T2G | 598-NCS2001SQ1T2G | NCS2001SQ1T2G | NCS2001SQ1T2G | NCS2001SQ1T2G | NCS2001SQ1T2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2001SQ1T2G | 1.4MHz 88A 3.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OP AMP GP 1.4MHZ RR SC70-5 | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 0.9000 to 7 volts | 0.9000 to 7 volts | 2.5 volts | 0.9000 volts | |||||
| Source Current (IS) | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | ||||
| VOS | 0.5000 millivolts | 6 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | ||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz | 1.4 MHz |