onsemi 1.4MHz 3.5V Operational Amplifier IC NCS2001SN2T1G

Description
1.4MHz Op Amp, Rail-to-Rail, 3.5V, TSOP-5 Product overview: NCS2001SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2001SN2T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.4MHz Op Amp, Rail-to-Rail, 3.5V, TSOP-5 Product overview: NCS2001SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2001SN2T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.4MHz 3.5V Operational Amplifier IC
687-NCS2001SN2T1G
1.4MHz 3.5V Operational Amplifier IC 687-NCS2001SN2T1G
1.4MHz Op Amp, Rail-to-Rail, 3.5V, TSOP-5 Product overview: NCS2001SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2001SN2T1G can be used for catalog matching and distributor lookup.

1.4MHz Op Amp, Rail-to-Rail, 3.5V, TSOP-5 Product overview: NCS2001SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2001SN2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2001SN2T1G - 1082435-NCS2001SN2T1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2001SN2T1G
1082435-NCS2001SN2T1G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2001SN2T1G 1082435-NCS2001SN2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082435-NCS2001SN2T1 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.6 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 5-TSOP Supply Voltage - Operating: 0.9 V to 7 V, ±0.45 V to 3.5 V Operating Supply Current: 820μA Channel Output Current: 96mA Gain Bandwidth Product (GBP): 1.4MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082435-NCS2001SN2T1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 0.9 V to 7 V, ±0.45 V to 3.5 V
Operating Supply Current: 820μA
Channel Output Current: 96mA
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - NCS2001SN2T1G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 7500uV Offset-Max, CMOS, PDSO5

Operational Amplifier, 1 Func, 7500uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCS2001SN2T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCS2001SN2T1GCT-ND
Instrumentation, Op Amps, Buffer Amps 488-NCS2001SN2T1GCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCS2001SN2T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCS2001SN2T1GTR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCS2001SN2T1GTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCS2001SN2T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCS2001SN2T1GDKR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCS2001SN2T1GDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCS2001SN2T1G
Operational Amplifiers - Op Amps NCS2001SN2T1G
Operational Amplifiers - Op Amps 0.9V Single Rail to Rail -40 to 105 Cel

Operational Amplifiers - Op Amps 0.9V Single Rail to Rail -40 to 105 Cel

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS2001SN2T1G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS2001SN2T1G
Instrumentation, OP Amps, Buffer Amps NCS2001SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS2001SN2T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS2001SN2T1G
Instrumentation, OP Amps, Buffer Amps NCS2001SN2T1G
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS2001SN2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS2001SN2T1G
Integrated Circuits (ICs) - Linear - Amplifiers NCS2001SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2001SN2T1G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS2001SN2T1G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS2001SN2T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Op-Amp, Single, 1.4Mhz, 1.6V/us, Sot23-5; No. Of Amplifiers Onsemi - 31AC0662 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 1.4Mhz, 1.6V/us, Sot23-5; No. Of Amplifiers Onsemi
31AC0662
Op-Amp, Single, 1.4Mhz, 1.6V/us, Sot23-5; No. Of Amplifiers Onsemi 31AC0662
OP-AMP, SINGLE, 1.4MHZ, 1.6V/US, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.6V/µs; Supply Voltage Range:900mV to 7V, ± 450mV to ± 3.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, SINGLE, 1.4MHZ, 1.6V/US, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.6V/µs; Supply Voltage Range:900mV to 7V, ± 450mV to ± 3.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-NCS2001SN2T1G 1082435-NCS2001SN2T1G NCS2001SN2T1G 488-NCS2001SN2T1GCT-ND NCS2001SN2T1G NCS2001SN2T1G NCS2001SN2T1G NCS2001SN2T1G NCS2001SN2T1G 31AC0662
Product Name 1.4MHz 3.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2001SN2T1G Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, Single, 1.4Mhz, 1.6V/us, Sot23-5; No. Of Amplifiers Onsemi
Standards RoHS RoHS RoHS
Supply Voltage (VS) 0.9000 to 7 volts 0.9000 to 7 volts 0.9000 volts 0.9000 volts
Slew Rate 1.6 V/µs 1.6 V/µs 1.6 V/µs 1.6 V/µs 1.6 V/µs 1.60E-6 V/µs
Bandwidth 1.4 MHz 1.4 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data