Operational Amplifier, 1 Func, 7500uV Offset-Max, CMOS, PDSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 1230509-NCS2001SN1T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
1.4MHz Op Amp, 6mV Vos, 76mA Output, CMOS, SOT-23 Product overview: NCS2001SN1T1 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 76mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 76mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2001SN1T1 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
IC OPAMP GP 1 CIRCUIT 5TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
IC OPAMP GP 1 CIRCUIT 5TSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCS2001SN1T1 | 1230509-NCS2001SN1T1 | 687-NCS2001SN1T1 | NCS2001SN1T1OSTR-ND | NCS2001SN1T1 | NCS2001SN1T1 | NCS2001SN1T1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2001SN1T1 | 1.4MHz 76mA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | SOP; TSOP5/6 | Tape and Reel | SOT; SOT-23-5 Thin, TSOT-23-5 | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | Surface Mount | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||||
| Supply Voltage (VS) | 0.9000 to 7 volts | 0.9000 volts | |||||
| Slew Rate | 1.6 V/µs | 1.6 V/µs | 1.6 V/µs | 1.60E-6 V/µs | |||
| Bandwidth | 1.4 MHz |