onsemi PMIC - PMIC - Power Management - Specialized - NCS1002DR2G NCS1002DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025098-NCS1002DR2G Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 32 V Operating Supply Current: 200μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025098-NCS1002DR2G Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 32 V Operating Supply Current: 200μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCS1002DR2G - 025098-NCS1002DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCS1002DR2G
025098-NCS1002DR2G
PMIC - PMIC - Power Management - Specialized - NCS1002DR2G 025098-NCS1002DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025098-NCS1002DR2G Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 32 V Operating Supply Current: 200μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025098-NCS1002DR2G
Packaging: Reel - TR
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 32 V
Operating Supply Current: 200μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - NCS1002DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCS1002DR2G
Power Management - Specialized NCS1002DR2G
Secondary-Side Controller PMIC 8-SOIC

Secondary-Side Controller PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 025098-NCS1002DR2G NCS1002DR2G
Product Name PMIC - PMIC - Power Management - Specialized - NCS1002DR2G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901787P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TRG4 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details