Buck Regulator Positive Output Step-Down I²C, PSI DC-DC Controller IC 40-QFN (5x5)
8 PH CNTRLR W OVR4+ INTERFC LOW
8 PH CNTRLR W OVR4+ INTERFC LOW
Win Source Part Number: 1113828-NCP81610AMNT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 1.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, SPI
Number of Outputs: 8
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I²C, PSI
Output Phases: 8
Duty Cycle (Max): 100%
Clock Sync: No
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (5x5)
Temperature Range - Operating: -10°C ~ 100°C (TA)
Supply Voltage - Operating: 2.8V ~ 20V
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-NCP81610AMNTXGTR
Base Product Number: NCP81610
8 PH CNTRLR W OVR4+ INTERFC LOW
Buck Regulator Positive Output Step-Down I²C, PSI DC-DC Controller IC 40-QFN (5x5)
8 PH CNTRLR W OVR4+ INTERFC LOW
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-NCP81610AMNTXGTR-ND | 1113828-NCP81610AMNTXG | NCP81610AMNTXG | NCP81610AMNTXG | NCP81610AMNTXG |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, SPI | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, SPI | Multiple Outputs | |
| fsw | 250 to 1200 kHz | 250 to 1200 kHz | 250 to 1200 kHz | 250 to 1200 kHz | 250 kHz |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) |