Win Source Part Number: 988524-NCP81599MNTXG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck, Boost
Frequency - Switching: 150kHz ~ 1.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking
Number of Outputs: 4
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C
Output Phases: 2
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 28V
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCP81599MNTXGDKR
Base Product Number: NCP81599
Buck, Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
Buck, Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
Buck, Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
I2C CONFIGURABLE, 4-SWITCH BUCK
Buck, Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
I2C CONFIGURABLE, 4-SWITCH BUCK
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 988524-NCP81599MNTXG | 488-NCP81599MNTXGCT-ND | NCP81599MNTXG | NCP81599MNTXG | NCP81599MNTXG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck, Boost | Buck | Buck; Boost | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; Tape & Reel | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking | Synchronous Rectification | Multiple Outputs | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking |