Win Source Part Number: 1379303-NCP81520MNTX
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 52-VFQFN Exposed Pad
Supplier Device Package: 52-QFN (6x6)
Mounting Type: Surface Mount
Applications: Controller, Intel IMVP9.1
REACH Status: REACH Unaffected
Number of Outputs: 9
Voltage - Output: Multiple
Voltage - Input: 4.5V ~ 21V
IMVP9.1 CONTROLLER Product overview: NCP81520MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81520MNTXG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1379303-NCP81520MNTXG | 750-NCP81520MNTXG | NCP81520MNTXG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | Power Management IC | Special Purpose Regulators |
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 52-VFQFN Exposed Pad |