Win Source Part Number: 986498-NCP81391MNTXG
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: PWM Input
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: Logic
Switch Type: General Purpose
Fault Protection: Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 65A
Output Configuration: High Side or Low Side
Voltage - Load: 20V
Rds On (Typ): 1.7mOhm, 2mOhm
Package / Case: 34-PowerVFQFN
Supplier Device Package: 31-QFN (5x5)
Temperature Range - Operating: -40°C ~ 100°C (TA)
Supply Voltage - Operating: 4.5V ~ 13.2V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCP81391MNTXG,
Base Product Number: NCP81391
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 986498-NCP81391MNTXG |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers |
| Output Options | Inverting; Non-Inverting |