High-Side or Low-Side Gate Driver IC Non-Inverting 36-QFN (6x4)
Integrated Driver and MOSFET, 2500-REEL Product overview: NCP81382MNTXG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81382MNTXG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082429-NCP81382MNTX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 35V
Family Name: NCP81382
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 36-QFN (6x4)
Supply Voltage - Operating: 4.5 V to 5.5 V
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC GATE DRVR HI/LOW SIDE 36QFN
High-Side or Low-Side Gate Driver IC Non-Inverting 36-QFN (6x4)
High-Side or Low-Side Gate Driver IC Non-Inverting 36-QFN (6x4)
MOSFET DRIVER, HIGH/LOW SIDE, QFN-36; Driver Configuration:High Side or Low Side; Peak Output Current:70A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:36Pins; Input Delay:-; Output Delay:-; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCP81382MNTXGOSTR-ND | 730-NCP81382MNTXG | 1082429-NCP81382MNTXG | NCP81382MNTXG | NCP81382MNTXG | NCP81382MNTXG | 14AC4678 |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - NCP81382MNTXG | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, High/low Side, Qfn-36; Driver Configuration Onsemi |
| Driver Type | High-side; Low-side | High-side; Low-side | High-side; Low-side | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to ? volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |