Manufacturer: ON Semiconductor
Win Source Part Number: 1230497-NCP81381MNTX
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
High-Side or Low-Side Gate Driver IC Non-Inverting 36-QFN (6x4)
Integrated Driver and MOSFET, 2500-REEL Product overview: NCP81381MNTXG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81381MNTXG can be used for catalog matching and distributor lookup.
IC GATE DRVR HI/LOW SIDE 36QFN
High-Side or Low-Side Gate Driver IC Non-Inverting 36-QFN (6x4)
GATE DRIVERS, -10 TO 100DEG C; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:36Pins; IC Case / Package:QFN; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1230497-NCP81381MNTXG | NCP81381MNTXG-ND | 730-NCP81381MNTXG | NCP81381MNTXG | NCP81381MNTXG | 81Y3858 |
| Product Name | PMIC - PMIC - Gate Drivers - NCP81381MNTXG | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers, -10 To 100Deg C; No. Of Channels Onsemi |
| Driver Type | High-side; Low-side | High-side; Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to ? volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts |