onsemi Power Management IC NCP81380MNTXG

Description
Integrated Driver and MOSFET Integrated Driver and MOSFET, 4000-REEL Product overview: NCP81380MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81380MNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Integrated Driver and MOSFET Integrated Driver and MOSFET, 4000-REEL Product overview: NCP81380MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81380MNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-NCP81380MNTXG
Power Management IC 750-NCP81380MNTXG
Integrated Driver and MOSFET Integrated Driver and MOSFET, 4000-REEL Product overview: NCP81380MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81380MNTXG can be used for catalog matching and distributor lookup.

Integrated Driver and MOSFET Integrated Driver and MOSFET, 4000-REEL Product overview: NCP81380MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81380MNTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81380MNTXG - 719745-NCP81380MNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81380MNTXG
719745-NCP81380MNTXG
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81380MNTXG 719745-NCP81380MNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 719745-NCP81380MNTXG Series: * Family Name: NCP81380 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MC33797BPEW; SiC780CD-T1-GE3; SiC780ACD-T1-GE3; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 719745-NCP81380MNTXG
Series: *
Family Name: NCP81380
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): MC33797BPEW; SiC780CD-T1-GE3; SiC780ACD-T1-GE3;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - NCP81380MNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP81380MNTXG
PMIC - Voltage Regulators - Special Purpose NCP81380MNTXG
INTEGRATED DRIVER & MOS

INTEGRATED DRIVER & MOS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-NCP81380MNTXG 719745-NCP81380MNTXG NCP81380MNTXG
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81380MNTXG PMIC - Voltage Regulators - Special Purpose
Regulator Category PMIC - Voltage Regulators - Special Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Comparators - AMC23C10DWVR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details