onsemi Current Regulation/Management NCP81296MNTXG

Description
IC ELECTRONIC FUSE 6% 32LQFN
Request a Quote Datasheet
Description
IC ELECTRONIC FUSE 6% 32LQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 488-NCP81296MNTXGDKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
488-NCP81296MNTXGDKR-ND
Current Regulation/Management 488-NCP81296MNTXGDKR-ND
IC ELECTRONIC FUSE 6% 32LQFN

IC ELECTRONIC FUSE 6% 32LQFN

Buy Now Datasheet
Current Regulation/Management - 488-NCP81296MNTXGTR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
488-NCP81296MNTXGTR-ND
Current Regulation/Management 488-NCP81296MNTXGTR-ND
Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)

Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)

Buy Now Datasheet
Current Regulation/Management - 488-NCP81296MNTXGCT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
488-NCP81296MNTXGCT-ND
Current Regulation/Management 488-NCP81296MNTXGCT-ND
IC ELECTRONIC FUSE 6% 32LQFN

IC ELECTRONIC FUSE 6% 32LQFN

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - NCP81296MNTXG - 928946-NCP81296MNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - NCP81296MNTXG
928946-NCP81296MNTXG
PMIC - PMIC - Current Regulation/Management - NCP81296MNTXG 928946-NCP81296MNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 928946-NCP81296MNTXG Series: SENSEFET® Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5) Package: 32-LFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP81296 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928946-NCP81296MNTXG
Series: SENSEFET®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Package: 32-LFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP81296
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
50A Power Management IC
734-NCP81296MNTXG
50A Power Management IC 734-NCP81296MNTXG
50A, Hotswap Controller with Internal MOSFET and IMON function with paralleling capability in a thermally enhanced package. Hotswap Controller with Internal MOSFET capable of 50A, 2500-REEL Product overview: NCP81296MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 50A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NCP81296MNTXG can be used for catalog matching and distributor lookup.

50A, Hotswap Controller with Internal MOSFET and IMON function with paralleling capability in a thermally enhanced package. Hotswap Controller with Internal MOSFET capable of 50A, 2500-REEL Product overview: NCP81296MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 50A, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NCP81296MNTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - NCP81296MNTXG - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
NCP81296MNTXG
Current Regulation/Management NCP81296MNTXG
IC HOTSWAP CONTROLLER 32LQFN

IC HOTSWAP CONTROLLER 32LQFN

Supplier's Site Datasheet
PMIC - Current Regulation/Management - NCP81296MNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
NCP81296MNTXG
PMIC - Current Regulation/Management NCP81296MNTXG
IC HOTSWAP CONTROLLER 32LQFN

IC HOTSWAP CONTROLLER 32LQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 488-NCP81296MNTXGDKR-ND 928946-NCP81296MNTXG 734-NCP81296MNTXG NCP81296MNTXG NCP81296MNTXG
Product Name Current Regulation/Management PMIC - PMIC - Current Regulation/Management - NCP81296MNTXG 50A Power Management IC Current Regulation/Management PMIC - Current Regulation/Management
Package Type Other; 32-LFQFN Exposed Pad Other; 32-LQFN (5x5) Other; 32-LFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - ACS37800KMACTR-015B5-SPI - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-3.2-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 9227658 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details