onsemi Integrated Circuits (ICs) - PMIC - Current Regulation/Management NCP81295MNTXG

Description
Win Source Part Number: 1145305-NCP81295MNTX G Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: SENSEFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 50A Voltage - Input: 4.5V ~ 18V Function: Electronic Fuse Accuracy: ±6% Sensing Method: High-Side Package / Case: 32-LFQFN Exposed Pad Supplier Device Package: 32-LQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP81295MNTXGOSDKR,N CP81295MNTXGOSCT,NCP 81295MNTXG-ND,NCP812 95MNTXGOSTR Base Product Number: NCP81295
Request a Quote Datasheet
Description
Win Source Part Number: 1145305-NCP81295MNTX G Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: SENSEFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 50A Voltage - Input: 4.5V ~ 18V Function: Electronic Fuse Accuracy: ±6% Sensing Method: High-Side Package / Case: 32-LFQFN Exposed Pad Supplier Device Package: 32-LQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP81295MNTXGOSDKR,N CP81295MNTXGOSCT,NCP 81295MNTXG-ND,NCP812 95MNTXGOSTR Base Product Number: NCP81295
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1145305-NCP81295MNTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1145305-NCP81295MNTXG
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1145305-NCP81295MNTXG
Win Source Part Number: 1145305-NCP81295MNTX G Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: SENSEFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 50A Voltage - Input: 4.5V ~ 18V Function: Electronic Fuse Accuracy: ±6% Sensing Method: High-Side Package / Case: 32-LFQFN Exposed Pad Supplier Device Package: 32-LQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP81295MNTXGOSDKR,N CP81295MNTXGOSCT,NCP 81295MNTXG-ND,NCP812 95MNTXGOSTR Base Product Number: NCP81295

Win Source Part Number: 1145305-NCP81295MNTXG
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Series: SENSEFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 50A
Voltage - Input: 4.5V ~ 18V
Function: Electronic Fuse
Accuracy: ±6%
Sensing Method: High-Side
Package / Case: 32-LFQFN Exposed Pad
Supplier Device Package: 32-LQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP81295MNTXGOSDKR,NCP81295MNTXGOSCT,NCP81295MNTXG-ND,NCP81295MNTXGOSTR
Base Product Number: NCP81295

Buy Now Datasheet
Current Regulation/Management - NCP81295MNTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
NCP81295MNTXG
Current Regulation/Management NCP81295MNTXG
Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)

Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1145305-NCP81295MNTXG NCP81295MNTXG
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122804P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers