Manufacturer: ON Semiconductor
Win Source Part Number: 849153-NCP81278MNTXG
Features: series Voltage Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Family Name: NCP81278
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP81278MNTXG-ND, NCP81278MNTXGOSTR, NCP81278MNTXGOSCT, NCP81278MNTXGOSDKR
DUAL SWITCHING CONTROLLER Product overview: NCP81278MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81278MNTXG can be used for catalog matching and distributor lookup.
IC REG CTRLR CPU GPU 1OUT 20QFN
IC REG CTRLR CPU GPU 1OUT 20QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 849153-NCP81278MNTXG | 750-NCP81278MNTXG | NCP81278MNTXG | NCP81278MNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81278MNTXG | Dual Power Management IC | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Reel - TR | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad |