Buck Regulator Positive and Negative Output Step-Down I²C, PSI DC-DC Controller IC 40-QFN (5x5)
IC SYNC BUCK CTLR 4PHASE 40QFN
IC SYNC BUCK CTLR 4PHASE 40QFN
Manufacturer: ON Semiconductor
Win Source Part Number: 887058-NCP81276MNTXG
Operating Temperature Range: -10°C ~ 100°C (TA)
Features: Buck Regulator Positive and Negative Output Step-Down I²C, PSI DC-DC Controller IC 40-QFN (5x5)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 20V
Family Name: NCP81276
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SYNC BUCK CTLR 4PHASE 40QFN
IC SYNC BUCK CTLR 4PHASE 40QFN
Buck Regulator Positive and Negative Output Step-Down I²C, PSI DC-DC Controller IC 40-QFN (5x5)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-NCP81276MNTXGTR-ND | 887058-NCP81276MNTXG | NCP81276MNTXG | NCP81276MNTXG | NCP81276MNTXG |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81276MNTXG | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-QFN (5x5) | Other; 40-VFQFN Exposed Pad | ||
| fsw | 250 to 1200 kHz | 250 to 1200 kHz | 250 to 1200 kHz | 250 to 1200 kHz | |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) |