IC SYNC BUCK CTLR 8PHASE 40QFN
Buck Regulator Positive and Negative Output Step-Down I²C, PSI DC-DC Controller IC 40-QFN (5x5)
IC SYNC BUCK CTLR 8PHASE 40QFN
Buck Regulator Positive and Negative Output Step-Down I²C, PSI DC-DC Controller IC 40-QFN (5x5)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-NCP81274MNTXGCT-ND | NCP81274MNTXG | NCP81274MNTXG |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |
| fsw | 250 to 1200 kHz | 250 to 1200 kHz | 250 to 1200 kHz |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | |
| Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start |