onsemi PMIC - PMIC - Gate Drivers - NCP81258MNTBG NCP81258MNTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 801447-NCP81258MNTBG Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 3.4V High Side Voltage - Max (Bootstrap): 35V Rise / Fall Time (Typ): 16ns, 11ns Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 13.2V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 801447-NCP81258MNTBG Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 3.4V High Side Voltage - Max (Bootstrap): 35V Rise / Fall Time (Typ): 16ns, 11ns Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 13.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP81258MNTBG - 801447-NCP81258MNTBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP81258MNTBG
801447-NCP81258MNTBG
PMIC - PMIC - Gate Drivers - NCP81258MNTBG 801447-NCP81258MNTBG
Manufacturer: ON Semiconductor Win Source Part Number: 801447-NCP81258MNTBG Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 3.4V High Side Voltage - Max (Bootstrap): 35V Rise / Fall Time (Typ): 16ns, 11ns Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 13.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 801447-NCP81258MNTBG
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 3.4V
High Side Voltage - Max (Bootstrap): 35V
Rise / Fall Time (Typ): 16ns, 11ns
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 13.2V

Buy Now
PMIC - Gate Drivers - NCP81258MNTBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCP81258MNTBG
PMIC - Gate Drivers NCP81258MNTBG
IC GATE DRVR HALF-BRIDGE 8DFN

IC GATE DRVR HALF-BRIDGE 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 801447-NCP81258MNTBG NCP81258MNTBG
Product Name PMIC - PMIC - Gate Drivers - NCP81258MNTBG PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
8-bit 8BIT Logic IC - 706-74AHCT574BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers