onsemi Industrial Power Management IC NCP81247MNTXG

Description
INDUSTRIAL VERSION OF NCP Product overview: NCP81247MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Industrial, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81247MNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUSTRIAL VERSION OF NCP Product overview: NCP81247MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Industrial, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81247MNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial Power Management IC
750-NCP81247MNTXG
Industrial Power Management IC 750-NCP81247MNTXG
INDUSTRIAL VERSION OF NCP Product overview: NCP81247MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Industrial, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81247MNTXG can be used for catalog matching and distributor lookup.

INDUSTRIAL VERSION OF NCP Product overview: NCP81247MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Industrial, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81247MNTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1081845-NCP81247MNTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1081845-NCP81247MNTXG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1081845-NCP81247MNTXG
Win Source Part Number: 1081845-NCP81247MNTX G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: Controller, Intel IMVP8 Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Input: 4.75V ~ 5.25V Number of Outputs: 2 Package / Case: 52-VFQFN Exposed Pad Supplier Device Package: 52-QFN (6x6) Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP81247MNTXG-ND,488 -NCP81247MNTXGCT,488 -NCP81247MNTXGTR,488 -NCP81247MNTXGDKR Base Product Number: NCP81247

Win Source Part Number: 1081845-NCP81247MNTXG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: Controller, Intel IMVP8
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Input: 4.75V ~ 5.25V
Number of Outputs: 2
Package / Case: 52-VFQFN Exposed Pad
Supplier Device Package: 52-QFN (6x6)
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP81247MNTXG-ND,488-NCP81247MNTXGCT,488-NCP81247MNTXGTR,488-NCP81247MNTXGDKR
Base Product Number: NCP81247

Buy Now Datasheet
Special Purpose Regulators - NCP81247MNTXG - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
NCP81247MNTXG
Special Purpose Regulators NCP81247MNTXG
INDUSTRIAL VERSION OF NCP

INDUSTRIAL VERSION OF NCP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - NCP81247MNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP81247MNTXG
PMIC - Voltage Regulators - Special Purpose NCP81247MNTXG
INDUSTRIAL VERSION OF NCP

INDUSTRIAL VERSION OF NCP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-NCP81247MNTXG 1081845-NCP81247MNTXG NCP81247MNTXG NCP81247MNTXG
Product Name Industrial Power Management IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; Tape & Reel Other; 52-VFQFN Exposed Pad Other; 52-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data