Win Source Part Number: 962503-NCP81246MNTXG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
Alternative Parts (Cross-Reference): NCP81246MNTXGNCP8124
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCP81246MNTXG,
Base Product Number: NCP81246
Switching Controllers INDUSTRIAL TEMPERATURE
IC REG CTLR/CONV 4OUT 52QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 962503-NCP81246MNTXG | NCP81246MNTXG | NCP81246MNTXG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) |