Manufacturer: ON Semiconductor
Win Source Part Number: 928944-NCP81245MNTXG
Operating Temperature Range: -40°C ~ 125°C
Features: series Controller, Intel IMVP8 Voltage Regulator IC 7 Output 52-QFN (6x6)
Package: 52-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP81245
Categories: Integrated Circuits (ICs)
Case / Package: 52-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP81245MNTXGOSTR, NCP81245MNTXGOSDKR, NCP81245MNTXGOSCT
Three-Rail Output Controller, IMVP8 Compatible Three Phase Output Controller with Intel Proprietary Interface, 2500-REEL Product overview: NCP81245MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81245MNTXG can be used for catalog matching and distributor lookup.
IC REG CTRLR IMVP8 7OUT 52QFN
IC REG CTRLR IMVP8 7OUT 52QFN
Switching Controllers IMVP8 3+2+1 SVID CONTRO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 928944-NCP81245MNTXG | 750-NCP81245MNTXG | NCP81245MNTXG | NCP81245MNTXG | NCP81245MNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81245MNTXG | Power Management IC | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; 52-QFN (6x6) | Other; 52-VFQFN Exposed Pad | Other; 52-VFQFN Exposed Pad |