DC to DC Controller Circuit Product overview: NCP81243MNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81243MNTXG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230493-NCP81243MNTX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 52-VFQFN Exposed Pad
Applications: Controller, Intel IMVP8
Mounting: SMD
Voltage - Input: 4.5 V ~ 20 V
Number of Outputs: 1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 52-QFN (6x6)
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC REG CTRLR IMVP8 1OUT 52QFN
IC REG CTRLR IMVP8 1OUT 52QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-NCP81243MNTXG | 1230493-NCP81243MNTXG | NCP81243MNTXG | NCP81243MNTXG |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81243MNTXG | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |