Buck, Boost Regulator Positive Output Step-Up, Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
Buck, Boost Regulator Positive Output Step-Up, Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
Buck, Boost Regulator Positive Output Step-Up, Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
Manufacturer: ON Semiconductor
Win Source Part Number: 813365-NCP81239MNTXG
Packaging: Reel
Output Type: PWM Signal
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 150kHz ~ 1.2MHz
Control Features: Current Limit, Enable, Frequency Control, On Time Control, Ramp, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Serial Interfaces: I2C
Output Phases: 4
Clock Sync: Yes
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 28V
Switching Controllers I2C CONFIGURABLE 4 SWITCH
IC REG CTRLR BCK/BOOST I2C 32QFN
Buck, Boost Regulator Positive Output Step-Up, Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
IC REG CTRLR BCK/BOOST I2C 32QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP81239MNTXGOSTR-ND | 813365-NCP81239MNTXG | NCP81239MNTXG | NCP81239MNTXG | NCP81239MNTXG | NCP81239MNTXG |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81239MNTXG | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck, Boost | Buck; Boost | |||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| fsw | 150 to 1200 kHz | 150 to 1200 kHz | 150 kHz | 150 to 1200 kHz | 150 to 1200 kHz | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |