Manufacturer: ON Semiconductor
Win Source Part Number: 887054-NCP81239AMNTX
Operating Temperature Range: -40°C ~ 100°C
Features: Buck, Boost Regulator Positive Output Step-Up, Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 28V
Part Status: Not For New Designs
Family Name: NCP81239
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Buck, Boost Regulator Positive Output Step-Up, Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
IC CTLR I2C CONF SWITCHING 32QFN
IC CTLR I2C CONF SWITCHING 32QFN
IC CTLR I2C CONF SWITCHING 32QFN
Switching Controllers I2C CONFIG 4 SWITCH
IC CTLR I2C CONF SWITCHING 32QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 887054-NCP81239AMNTXG | 488-NCP81239AMNTXGTR-ND | NCP81239AMNTXG | NCP81239AMNTXG | NCP81239AMNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81239AMNTXG | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 32-QFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Life Cycle Stage | Declining; Not For New Designs | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Configuration / Function | Buck | Buck; Boost |