Manufacturer: ON Semiconductor
Win Source Part Number: 887053-NCP81234MNTXG
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-QFN (5x5)
Package: 28-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 0.6V ~ 5V
Family Name: NCP81234
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP81234MNTXGOSCT, NCP81234MNTXGOSDKR, NCP81234MNTXGOSTR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)
IC REG CNTRL BCK/BST I2C 28QFN
Switching Controllers DUAL-CHANNEL/TWO-PHA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 887053-NCP81234MNTXG | NCP81234MNTXGOSTR-ND | NCP81234MNTXG | NCP81234MNTXG | NCP81234MNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81234MNTXG | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; 28-QFN (5x5) | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | ||||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good |