Buck, Boost Regulator Positive Output Step-Up, Step-Down I²C DC-DC Controller IC 52-QFN (6x6)
Buck, Boost Regulator Positive Output Step-Up, Step-Down I²C DC-DC Controller IC 52-QFN (6x6)
Buck, Boost Regulator Positive Output Step-Up, Step-Down I²C DC-DC Controller IC 52-QFN (6x6)
Manufacturer: ON Semiconductor
Win Source Part Number: 845643-NCP81233MNTXG
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Family Name: NCP81233
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP81233MNTXGOSTR, NCP81233MNTXGOSDKR, NCP81233MNTXGOSCT
Switching Controllers MULTI-PHASE CONTROLLER WI
IC REG CNTRL BCK/BST I2C 52QFN
IC REG CNTRL BCK/BST I2C 52QFN
Buck, Boost Regulator Positive Output Step-Up, Step-Down I²C DC-DC Controller IC 52-QFN (6x6)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP81233MNTXGOSCT-ND | 845643-NCP81233MNTXG | NCP81233MNTXG | NCP81233MNTXG | NCP81233MNTXG | NCP81233MNTXG |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81233MNTXG | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck; Boost | ||||
| Package Type | Other; 52-VFQFN Exposed Pad | Other; Reel - TR | Other; 52-VFQFN Exposed Pad | Other; 52-VFQFN Exposed Pad | ||
| fsw | 200 to 1200 kHz | 200 to 1200 kHz | 200 kHz | 200 to 1200 kHz | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |