Manufacturer: ON Semiconductor
Win Source Part Number: 790626-NCP81231MNTXG
Series: *
Family Name: NCP81231
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
IC REG CTLR USB-PD 32QFN
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-QFN (5x5)
IC REG CTLR USB-PD 32QFN
IC REG CTLR USB-PD 32QFN
Switching Controllers USB-PD WITH 2 SWITCH BUCK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 790626-NCP81231MNTXG | 488-NCP81231MNTXGTR-ND | NCP81231MNTXG | NCP81231MNTXG | NCP81231MNTXG | NCP81231MNTXG | NCP81231MNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81231MNTXG | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable | |||||
| fsw | 150 to 1200 kHz | 150 to 1200 kHz | 150 to 1200 kHz | 150 to 1200 kHz | 150 kHz | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |