Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081847-NCP81230HMNT
Contact Plating: Tin
Operating Supply Voltage: 12 V
Number of Outputs: 1
Output Voltage: 3.3 V
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1081847-NCP81230HMNTWG |
| Product Name | OEM Parts - OEM Parts (M - N) - NCP81230HMNTWG |