Manufacturer: ON Semiconductor
Win Source Part Number: 804517-NCP81218MNTXG
Packaging: Reel
Output Type: PWM
Number of Outputs: 3
Synchronous Rectifier: No
Output Phases: 2
Clock Sync: No
Supplier Device Package: 48-QFN (6x6)
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Switching Controllers IMVP8 1+2+1 CNTRLLR
IC SWITCHING CONTROLLER QFN
IC SWITCHING CONTROLLER QFN
Regulator Output DC-DC Controller IC 48-QFN (6x6)
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 804517-NCP81218MNTXG | NCP81218MNTXG | NCP81218MNTXG | NCP81218MNTXG | NCP81218MNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81218MNTXG | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Output Voltage Type | PWM | Fixed; PWM |