onsemi Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose NCP81208FMNTXG

Description
Win Source Part Number: 969112-NCP81208FMNTX G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Bulk Applications: Controller, Intel IMVP8 Standard Package: 1 Mounting: SMD (SMT) Voltage - Output: Programmable Voltage - Input: 4.5V ~ 25V Number of Outputs: 4 Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -10°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP81208FMNTXG Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 969112-NCP81208FMNTX G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Bulk Applications: Controller, Intel IMVP8 Standard Package: 1 Mounting: SMD (SMT) Voltage - Output: Programmable Voltage - Input: 4.5V ~ 25V Number of Outputs: 4 Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -10°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP81208FMNTXG Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 969112-NCP81208FMNTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
969112-NCP81208FMNTXG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 969112-NCP81208FMNTXG
Win Source Part Number: 969112-NCP81208FMNTX G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Bulk Applications: Controller, Intel IMVP8 Standard Package: 1 Mounting: SMD (SMT) Voltage - Output: Programmable Voltage - Input: 4.5V ~ 25V Number of Outputs: 4 Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -10°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP81208FMNTXG Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 969112-NCP81208FMNTXG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Bulk
Applications: Controller, Intel IMVP8
Standard Package: 1
Mounting: SMD (SMT)
Voltage - Output: Programmable
Voltage - Input: 4.5V ~ 25V
Number of Outputs: 4
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -10°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCP81208FMNTXG
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
Power Management IC
750-NCP81208FMNTXG
Power Management IC 750-NCP81208FMNTXG
NCP81208 - IC THREE RAIL CONTROL Product overview: NCP81208FMNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81208FMNTXG can be used for catalog matching and distributor lookup.

NCP81208 - IC THREE RAIL CONTROL Product overview: NCP81208FMNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81208FMNTXG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 969112-NCP81208FMNTXG 750-NCP81208FMNTXG
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Power Management IC
Package Type Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2444524 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
View Details
Power Distribution Switches, Load Drivers - UDN2982LW - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details