Manufacturer: ON Semiconductor
Win Source Part Number: 887049-NCP81205FMNTX
Features: series Controller, Intel IMVP8 Voltage Regulator IC - Output 48-QFN (6x6)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: NCP81205
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CTRLR INTEL IMVP8 48QFN Product overview: NCP81205FMNTXG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP81205FMNTXG can be used for catalog matching and distributor lookup.
IC REG CTRLR INTEL IMVP8 48QFN
Switching Controllers IMVP8 4+1+1 SVID CONTRO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 887049-NCP81205FMNTXG | 750-NCP81205FMNTXG | NCP81205FMNTXG | NCP81205FMNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - NCP81205FMNTXG | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; 48-QFN (6x6) | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad |