Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC 32-QFN (5x5)
IC REG CTLR SYNC BUCK MULT 32QFN
Switching Controllers 4/3/2-PHASE SYNCHRONOUS B
Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC 32-QFN (5x5)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP81174NMNTXG-ND | NCP81174NMNTXG | NCP81174NMNTXG | NCP81174NMNTXG |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| fsw | 200 to 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz | |
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) |