Manufacturer: ON Semiconductor
Win Source Part Number: 124634-NCP81174MNTXG
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 200kHz to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good
Number of Outputs: 4
Synchronous Rectifier: No
Output Phases: 4
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 7 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Switching Controllers 4/3/2-PHASE SYNCHRONOUS B
IC REG CTRLR BUCK 32QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 124634-NCP81174MNTXG | NCP81174MNTXGOSCT-ND | NCP81174MNTXG | NCP81174MNTXG | NCP81174MNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81174MNTXG | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | |||
| Package Type | Other; 32-QFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |