Manufacturer: ON Semiconductor
Win Source Part Number: 025097-NCP81172MNTXG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 800kHz
Control Features: Enable, Frequency Control, Phase Control, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Serial Interfaces: PSI
Output Phases: 2
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 24-QFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC 24-QFN (4x4)
Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC 24-QFN (4x4)
Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC 24-QFN (4x4)
IC REG CTRLR BUCK PSI 24QFN
Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC 24-QFN (4x4)
IC REG CTRLR BUCK PSI 24QFN
Switching Controllers 2/1-PHASE SYNC BUCK
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 025097-NCP81172MNTXG | NCP81172MNTXGOSDKR-ND | NCP81172MNTXG | NCP81172MNTXG | NCP81172MNTXG | NCP81172MNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP81172MNTXG | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 24-QFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control, Power Good | Synchronous Rectification | Multiple Outputs | Enable, Frequency Control, Phase Control, Power Good |