Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
Gate Drivers VR12.5 MOSFET DRIVER Product overview: NCP81161MNTWG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81161MNTWG can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8DFN
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCP81161MNTWG-ND | 730-NCP81161MNTWG | NCP81161MNTWG | NCP81161MNTWG |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Supply Voltage | 4.5 to 13.2 volts | 4.5 to 13.2 volts | 13.2 to 4.5 volts | 4.5 to 13.2 volts |
| Rise Time | 16 ns | 16 ns | ||
| Fall Time | 11 ns | 11 ns |