Manufacturer: ON Semiconductor
Win Source Part Number: 041893-NCP81161MNTBG
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 3.4V
High Side Voltage - Max (Bootstrap): 35V
Family Name: NCP81161
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 4.5 V to 13.2 V
Rise and Fall Time: 16ns, 11ns
Alternative Parts (Cross-Reference): 2ED020I12-FI; IRS20124S; ISL6622IRZ;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 041893-NCP81161MNTBG |
| Product Name | PMIC - PMIC - Gate Drivers - NCP81161MNTBG |
| Polarity | N-Channel |