VR12.5 Synchronous Buck MOSFET Driver VR12.5 Synchronous Buck MOSFET Driver, 3000-REEL Product overview: NCP81158MNTXG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81158MNTXG can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (3x3)
GATE DRIVERS, -40 TO 100DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DFN; Input Type:Non-Inverting; Source Current:-; Sink Current:-; Input Delay:-RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8DFN
Gate Drivers VR12.5 MOSFET DRIVER
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP81158MNTXG | 488-NCP81158MNTXGTR-ND | 31AC0652 | NCP81158MNTXG | NCP81158MNTXG | NCP81158MNTXG |
| Product Name | Buck Gate Driver IC | Gate Drivers | Gate Drivers, -40 To 100Deg C; No. Of Channels Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Supply Voltage | 4.5 to ? volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | ||
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Rise Time | 16 ns | 16 ns |