Synchronous Buck Dual MOSFET Driver, 3000-REEL Product overview: NCP81152MNTWG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Buck, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81152MNTWG can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (2.5x3.5)
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (2.5x3.5)
Gate Drivers DUAL 5V MOSFET DRIVE
GATE DRIVERS, -40 TO 100DEG C; No. of Channels:4Channels; Driver Configuration:Full Bridge; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:QFN; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 16QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP81152MNTWG | 488-NCP81152MNTWGTR-ND | NCP81152MNTWG | NCP81152MNTWG | NCP81152MNTWG | 68Y0474 | NCP81152MNTWG |
| Product Name | Dual Buck Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers, -40 To 100Deg C; No. Of Channels Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Supply Voltage | 4.5 to ? volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |||
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||||
| Output Configuration | Noninverting | Inverting; Noninverting | Inverting | ||||
| Rise Time | 16 ns | 16 ns |