onsemi PMIC - PMIC - Gate Drivers - NCP81152MNTWG NCP81152MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082414-NCP81152MNTW G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 3.4V High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-QFN (2.5x3.5) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 16ns, 11ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082414-NCP81152MNTW G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 3.4V High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-QFN (2.5x3.5) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 16ns, 11ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP81152MNTWG - 1082414-NCP81152MNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP81152MNTWG
1082414-NCP81152MNTWG
PMIC - PMIC - Gate Drivers - NCP81152MNTWG 1082414-NCP81152MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 1082414-NCP81152MNTW G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 3.4V High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-QFN (2.5x3.5) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 16ns, 11ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082414-NCP81152MNTWG
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 3.4V
High Side Voltage - Max (Bootstrap): 35V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-QFN (2.5x3.5)
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 16ns, 11ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1082414-NCP81152MNTWG
Product Name PMIC - PMIC - Gate Drivers - NCP81152MNTWG
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data