onsemi PMIC - PMIC - Gate Drivers - NCP81151MNTBG NCP81151MNTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 121446-NCP81151MNTBG Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 3.3V High Side Voltage - Max (Bootstrap): 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 16ns, 11ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 121446-NCP81151MNTBG Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 3.3V High Side Voltage - Max (Bootstrap): 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 16ns, 11ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP81151MNTBG - 121446-NCP81151MNTBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP81151MNTBG
121446-NCP81151MNTBG
PMIC - PMIC - Gate Drivers - NCP81151MNTBG 121446-NCP81151MNTBG
Manufacturer: ON Semiconductor Win Source Part Number: 121446-NCP81151MNTBG Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 3.3V High Side Voltage - Max (Bootstrap): 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 16ns, 11ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 121446-NCP81151MNTBG
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.6V, 3.3V
High Side Voltage - Max (Bootstrap): 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 16ns, 11ns
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 121446-NCP81151MNTBG
Product Name PMIC - PMIC - Gate Drivers - NCP81151MNTBG
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17305Q5A 30V N Channel NexFET? Power MOSFET - CSD17305Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0028 ohms
View Details
6 suppliers
MOSFETs - 1219474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF5210STRL - 130548-AUIRF5210STRL - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 100 volts
PD 3100 to 170000 milliwatts
View Details
8 suppliers